Panasonic Res, Thick Film, 22K, 1%, 0.2W, 0603, Reel; Resistance Panasonic ERJ-P03F2202V

Description
RES, THICK FILM, 22K, 1%, 0.2W, 0603, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 22K, 1%, 0.2W, 0603, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 22K, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8617 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8617
Res, Thick Film, 22K, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8617
RES, THICK FILM, 22K, 1%, 0.2W, 0603, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.2W, 0603, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K, 1%, 0.2W, 0603; Resistance Panasonic - 32R9362 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.2W, 0603; Resistance Panasonic
32R9362
Res, Thick Film, 22K, 1%, 0.2W, 0603; Resistance Panasonic 32R9362
RES, THICK FILM, 22K, 1%, 0.2W, 0603; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.2W, 0603; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8617 32R9362
Product Name Res, Thick Film, 22K, 1%, 0.2W, 0603, Reel; Resistance Panasonic Res, Thick Film, 22K, 1%, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 22000 ohms 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details