Panasonic Res, Thick Film, 2K2, 1%, 0.2W, 0603, Reel; Resistance Panasonic ERJ-P03F2201V

Description
RES, THICK FILM, 2K2, 1%, 0.2W, 0603, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K2, 1%, 0.2W, 0603, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K2, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8616 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8616
Res, Thick Film, 2K2, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8616
RES, THICK FILM, 2K2, 1%, 0.2W, 0603, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.2W, 0603, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 2.2 KOHM 1% 1/5W 0603 - 590-ERJ-P03F2201V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.2 KOHM 1% 1/5W 0603
590-ERJ-P03F2201V
RES SMD 2.2 KOHM 1% 1/5W 0603 590-ERJ-P03F2201V
RES SMD 2.2 KOHM 1% 1/5W 0603

RES SMD 2.2 KOHM 1% 1/5W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 05X8616 590-ERJ-P03F2201V
Product Name Res, Thick Film, 2K2, 1%, 0.2W, 0603, Reel; Resistance Panasonic RES SMD 2.2 KOHM 1% 1/5W 0603
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 2200 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details