Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P03F2200V

Description
RES SMD 220 OHM 1% 1/5W 0603
Description
RES SMD 220 OHM 1% 1/5W 0603

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P03F2200V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P03F2200V
Resistors - Chip Resistor - Surface Mount ERJ-P03F2200V
RES SMD 220 OHM 1% 1/5W 0603

RES SMD 220 OHM 1% 1/5W 0603

Supplier's Site
Res, Thick Film, 220R, 1%, 0.2W, 0603; Resistance Panasonic - 32R9360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.2W, 0603; Resistance Panasonic
32R9360
Res, Thick Film, 220R, 1%, 0.2W, 0603; Resistance Panasonic 32R9360
RES, THICK FILM, 220R, 1%, 0.2W, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.2W, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220R, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8615 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8615
Res, Thick Film, 220R, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8615
RES, THICK FILM, 220R, 1%, 0.2W, 0603, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.2W, 0603, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-P03F2200V 32R9360 05X8615
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 220R, 1%, 0.2W, 0603; Resistance Panasonic Res, Thick Film, 220R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details