Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F21R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3147 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3147
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3147
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3147
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers