Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F2152V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21.5 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21.5 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3155 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3155
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3155
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21.5 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21.5 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3155
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details