Panasonic Res, Thick Film, 180K, 1%, 0.2W, 0603; Resistance Panasonic ERJ-P03F1803V

Description
RES, THICK FILM, 180K, 1%, 0.2W, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 180K, 1%, 0.2W, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 180K, 1%, 0.2W, 0603; Resistance Panasonic - 32R9358 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.2W, 0603; Resistance Panasonic
32R9358
Res, Thick Film, 180K, 1%, 0.2W, 0603; Resistance Panasonic 32R9358
RES, THICK FILM, 180K, 1%, 0.2W, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.2W, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 180K, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8613 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8613
Res, Thick Film, 180K, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8613
RES, THICK FILM, 180K, 1%, 0.2W, 0603, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.2W, 0603, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9358 05X8613
Product Name Res, Thick Film, 180K, 1%, 0.2W, 0603; Resistance Panasonic Res, Thick Film, 180K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 180000 ohms 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details