Panasonic Res, Thick Film, 18K, 1%, 0.2W, 0603, Reel; Resistance Panasonic ERJ-P03F1802V

Description
RES, THICK FILM, 18K, 1%, 0.2W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 18K, 1%, 0.2W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 18K, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8612
Res, Thick Film, 18K, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8612
RES, THICK FILM, 18K, 1%, 0.2W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.2W, 0603, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18K, 1%, 0.2W, 0603; Resistance Panasonic - 32R9357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.2W, 0603; Resistance Panasonic
32R9357
Res, Thick Film, 18K, 1%, 0.2W, 0603; Resistance Panasonic 32R9357
RES, THICK FILM, 18K, 1%, 0.2W, 0603; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.2W, 0603; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8612 32R9357
Product Name Res, Thick Film, 18K, 1%, 0.2W, 0603, Reel; Resistance Panasonic Res, Thick Film, 18K, 1%, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 18000 ohms 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details