Panasonic Res, Thick Film, 15R, 1%, 0.2W, 0603, Reel; Resistance Panasonic ERJ-P03F15R0V

Description
RES, THICK FILM, 15R, 1%, 0.2W, 0603, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, THICK FILM, 15R, 1%, 0.2W, 0603, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 15R, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8604 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8604
Res, Thick Film, 15R, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8604
RES, THICK FILM, 15R, 1%, 0.2W, 0603, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 0.2W, 0603, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15R, 1%, 0.2W, 0603; Resistance Panasonic - 32R9349 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 0.2W, 0603; Resistance Panasonic
32R9349
Res, Thick Film, 15R, 1%, 0.2W, 0603; Resistance Panasonic 32R9349
RES, THICK FILM, 15R, 1%, 0.2W, 0603; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 0.2W, 0603; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8604 32R9349
Product Name Res, Thick Film, 15R, 1%, 0.2W, 0603, Reel; Resistance Panasonic Res, Thick Film, 15R, 1%, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers