Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.54 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F1541V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.54 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.54 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.54 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3090 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.54 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3090
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.54 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3090
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.54 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.54 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3090
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.54 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details