Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 147 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F1470V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 147 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 147 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 147 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3083 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 147 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3083
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 147 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3083
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 147 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 147 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3083
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 147 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details