Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13.3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F1332V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13.3 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13.3 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13.3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3066 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13.3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3066
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13.3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3066
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13.3 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13.3 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3066
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13.3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details