Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 127 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F1270V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 127 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 127 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 127 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3058 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 127 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3058
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 127 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3058
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 127 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 127 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3058
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 127 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details