Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 121 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F1210V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 121 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 121 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 121 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3050 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 121 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3050
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 121 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3050
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 121 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 121 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3050
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 121 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details