Panasonic Res, Thick Film, 120K, 1%, 0.2W, 0603; Resistance Panasonic ERJ-P03F1203V

Description
RES, THICK FILM, 120K, 1%, 0.2W, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 120K, 1%, 0.2W, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 120K, 1%, 0.2W, 0603; Resistance Panasonic - 32R9348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.2W, 0603; Resistance Panasonic
32R9348
Res, Thick Film, 120K, 1%, 0.2W, 0603; Resistance Panasonic 32R9348
RES, THICK FILM, 120K, 1%, 0.2W, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.2W, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120K, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8603 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8603
Res, Thick Film, 120K, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8603
RES, THICK FILM, 120K, 1%, 0.2W, 0603, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 120K, 1%, 0.2W, 0603, REEL; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9348 05X8603
Product Name Res, Thick Film, 120K, 1%, 0.2W, 0603; Resistance Panasonic Res, Thick Film, 120K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 120000 ohms 120000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details