Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 113 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F1130V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 113 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 113 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 113 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3035 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 113 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3035
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 113 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3035
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 113 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 113 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3035
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 113 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details