Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.7 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F10R7V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.7 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.7 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.7 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3019 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.7 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3019
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.7 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3019
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.7 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.7 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3019
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.7 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details