Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F10R5V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3018 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3018
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3018
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3018
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers