Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F1052V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.5 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.5 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3026 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3026
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3026
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.5 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.5 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3026
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.5 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details