Panasonic Res, Thick Film, 1M, 1%, 0.2W, 0603, Reel; Resistance Panasonic ERJ-P03F1004V

Description
RES, THICK FILM, 1M, 1%, 0.2W, 0603, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, THICK FILM, 1M, 1%, 0.2W, 0603, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8599
Res, Thick Film, 1M, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8599
RES, THICK FILM, 1M, 1%, 0.2W, 0603, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.2W, 0603, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8599
Product Name Res, Thick Film, 1M, 1%, 0.2W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers