Panasonic Chip Resistor - Surface Mount ERJ-P03D9310V

Description
RES SMD 931 OHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 931 OHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P03D9310V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P03D9310V
Chip Resistor - Surface Mount ERJ-P03D9310V
RES SMD 931 OHM 0.5% 1/5W 0603

RES SMD 931 OHM 0.5% 1/5W 0603

Supplier's Site Datasheet
Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic - 50W3003 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic
50W3003
Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic 50W3003
Anti-Surge Chip Resistor 0603 RoHS Compliant: Yes

Anti-Surge Chip Resistor 0603 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P03D9310V 50W3003
Product Name Chip Resistor - Surface Mount Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 931 ohms
Tolerance 0.5000 +/- %
Power Rating 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573283 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details