Panasonic Chip Resistor - Surface Mount ERJ-P03D8661V

Description
RES SMD 8.66 KOHM 0.5% 1/5W 0603
Datasheet
Description
RES SMD 8.66 KOHM 0.5% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P03D8661V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P03D8661V
Chip Resistor - Surface Mount ERJ-P03D8661V
RES SMD 8.66 KOHM 0.5% 1/5W 0603

RES SMD 8.66 KOHM 0.5% 1/5W 0603

Supplier's Site Datasheet
Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic - 50W2984 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic
50W2984
Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic 50W2984
Anti-Surge Chip Resistor 0603 RoHS Compliant: Yes

Anti-Surge Chip Resistor 0603 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P03D8661V 50W2984
Product Name Chip Resistor - Surface Mount Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 8660 ohms
Tolerance 0.5000 +/- %
Power Rating 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers