Anti-Surge Chip Resistor 0603 RoHS Compliant: Yes
RES SMD 6.98 KOHM 0.5% 1/5W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 50W2934 | ERJ-P03D6981V |
| Product Name | Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Mounting / Packaging | 0603 | |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |