RES SMD 60.4K OHM 0.5% 1/5W 0603
Anti-Surge Chip Resistor 0603 RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-P03D6042V | 50W2895 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 (1608 Metric) | 0603 |
| Resistance Range | 60400 ohms | |
| Tolerance | 0.5000 +/- % | |
| Power Rating | 0.2000 watts |