RES SMD 20 KOHM 0.5% 1/5W 0603 Product overview: ERJ-P03D2002V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 KOHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 KOHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03D2002V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 871050-ERJ-P03D2002V
Series: ERJ-P03
Operating Temperature Range: -55°C ~ 155°C
Features: 20 kOhms ±0.5% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Anti-Surge Chip Resistor 0603 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-P03D2002V | 871050-ERJ-P03D2002V | 50W2611 |
| Product Name | SMD 20 KOHM 5W Resistor | Chip Resistor - Surface Mount - ERJ-P03D2002V | Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603 | |
| Resistance Range | 20000 ohms | ||
| Operating DC Voltage | 150 volts | ||
| Operating AC Voltage | 150 volts |