Panasonic Chip Resistor - Surface Mount - ERJ-MS4SF1M0U ERJ-MS4SF1M0U

Description
Manufacturer: Panasonic Win Source Part Number: 871049-ERJ-MS4SF1M0U Series: ERJ-MS4S Operating Temperature Range: -65°C ~ 170°C Features: 1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17089TR, P17089CT, ERJMS4SF1M0U, P17089DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871049-ERJ-MS4SF1M0U Series: ERJ-MS4S Operating Temperature Range: -65°C ~ 170°C Features: 1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17089TR, P17089CT, ERJMS4SF1M0U, P17089DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-MS4SF1M0U
871049-ERJ-MS4SF1M0U
Chip Resistor - Surface Mount - ERJ-MS4SF1M0U 871049-ERJ-MS4SF1M0U
Manufacturer: Panasonic Win Source Part Number: 871049-ERJ-MS4SF1M0U Series: ERJ-MS4S Operating Temperature Range: -65°C ~ 170°C Features: 1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17089TR, P17089CT, ERJMS4SF1M0U, P17089DKR

Manufacturer: Panasonic
Win Source Part Number: 871049-ERJ-MS4SF1M0U
Series: ERJ-MS4S
Operating Temperature Range: -65°C ~ 170°C
Features: 1 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P17089TR, P17089CT, ERJMS4SF1M0U, P17089DKR

Buy Now Datasheet
0.001 OHM 3W Resistor - 52-ERJ-MS4SF1M0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.001 OHM 3W Resistor
52-ERJ-MS4SF1M0U
0.001 OHM 3W Resistor 52-ERJ-MS4SF1M0U
RES 0.001 OHM 1% 3W 2512 Product overview: ERJ-MS4SF1M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MS4SF1M0U can be used for catalog matching and distributor lookup.

RES 0.001 OHM 1% 3W 2512 Product overview: ERJ-MS4SF1M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MS4SF1M0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic - 80Y2710 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic
80Y2710
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic 80Y2710
CURRENT SENSING RESISTORS METAL PLATE T ROHS COMPLIANT: YES

CURRENT SENSING RESISTORS METAL PLATE T ROHS COMPLIANT: YES

Supplier's Site Datasheet
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic - 57AK1035 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic
57AK1035
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic 57AK1035
CURRENT SENSING RESISTORS METAL PLATE T ROHS COMPLIANT: YES

CURRENT SENSING RESISTORS METAL PLATE T ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871049-ERJ-MS4SF1M0U 52-ERJ-MS4SF1M0U 80Y2710
Product Name Chip Resistor - Surface Mount - ERJ-MS4SF1M0U 0.001 OHM 3W Resistor Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Technology / Construction Metal Plate
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-2176422-7 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR33GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers