Panasonic 0.005 OHM 3W Resistor ERJ-MS4HF5M0U

Description
RES 0.005 OHM 1% 3W 2512 Product overview: ERJ-MS4HF5M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MS4HF5M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.005 OHM 1% 3W 2512 Product overview: ERJ-MS4HF5M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MS4HF5M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.005 OHM 3W Resistor - 52-ERJ-MS4HF5M0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.005 OHM 3W Resistor
52-ERJ-MS4HF5M0U
0.005 OHM 3W Resistor 52-ERJ-MS4HF5M0U
RES 0.005 OHM 1% 3W 2512 Product overview: ERJ-MS4HF5M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MS4HF5M0U can be used for catalog matching and distributor lookup.

RES 0.005 OHM 1% 3W 2512 Product overview: ERJ-MS4HF5M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MS4HF5M0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-MS4HF5M0U
871048-ERJ-MS4HF5M0U
Chip Resistor - Surface Mount - ERJ-MS4HF5M0U 871048-ERJ-MS4HF5M0U
Manufacturer: Panasonic Win Source Part Number: 871048-ERJ-MS4HF5M0U Series: ERJ-MS4H Operating Temperature Range: -65°C ~ 170°C Features: 5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17093DKR, ERJMS4HF5M0U, P17093TR, P17093CT

Manufacturer: Panasonic
Win Source Part Number: 871048-ERJ-MS4HF5M0U
Series: ERJ-MS4H
Operating Temperature Range: -65°C ~ 170°C
Features: 5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P17093DKR, ERJMS4HF5M0U, P17093TR, P17093CT

Buy Now Datasheet
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic - 80Y2705 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic
80Y2705
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic 80Y2705
CURRENT SENSING RESISTORS METAL PLATE T ROHS COMPLIANT: YES

CURRENT SENSING RESISTORS METAL PLATE T ROHS COMPLIANT: YES

Supplier's Site
RES 0.005 OHM 1% 3W 2512 - 590-ERJ-MS4HF5M0U - Utmel Electronic Limited
Hong Kong, China
RES 0.005 OHM 1% 3W 2512
590-ERJ-MS4HF5M0U
RES 0.005 OHM 1% 3W 2512 590-ERJ-MS4HF5M0U
RES 0.005 OHM 1% 3W 2512

RES 0.005 OHM 1% 3W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-MS4HF5M0U 871048-ERJ-MS4HF5M0U 80Y2705 590-ERJ-MS4HF5M0U
Product Name 0.005 OHM 3W Resistor Chip Resistor - Surface Mount - ERJ-MS4HF5M0U Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic RES 0.005 OHM 1% 3W 2512
Technology / Construction Metal Plate Metal Element
Mounting / Packaging 2512 (6432 Metric) 2512
Resistance Range 0.0050 ohms 0.0050 ohms
Power Rating 3 watts 3 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details