Panasonic 0.01 OHM 2W Resistor ERJ-MS4HF10MU

Description
RES 0.01 OHM 1% 2W 2512 Product overview: ERJ-MS4HF10MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MS4HF10MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.01 OHM 1% 2W 2512 Product overview: ERJ-MS4HF10MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MS4HF10MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.01 OHM 2W Resistor - 52-ERJ-MS4HF10MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 OHM 2W Resistor
52-ERJ-MS4HF10MU
0.01 OHM 2W Resistor 52-ERJ-MS4HF10MU
RES 0.01 OHM 1% 2W 2512 Product overview: ERJ-MS4HF10MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MS4HF10MU can be used for catalog matching and distributor lookup.

RES 0.01 OHM 1% 2W 2512 Product overview: ERJ-MS4HF10MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MS4HF10MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-MS4HF10MU
871047-ERJ-MS4HF10MU
Chip Resistor - Surface Mount - ERJ-MS4HF10MU 871047-ERJ-MS4HF10MU
Manufacturer: Panasonic Win Source Part Number: 871047-ERJ-MS4HF10MU Series: ERJ-MS4H Operating Temperature Range: -65°C ~ 170°C Features: 10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJMS4HF10MU, P17098CT, P17098DKR, P17098TR

Manufacturer: Panasonic
Win Source Part Number: 871047-ERJ-MS4HF10MU
Series: ERJ-MS4H
Operating Temperature Range: -65°C ~ 170°C
Features: 10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJMS4HF10MU, P17098CT, P17098DKR, P17098TR

Buy Now Datasheet
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic - 80Y2704 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic
80Y2704
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic 80Y2704
CURRENT SENSING RESISTORS METAL PLATE T ROHS COMPLIANT: YES

CURRENT SENSING RESISTORS METAL PLATE T ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-MS4HF10MU 871047-ERJ-MS4HF10MU 80Y2704
Product Name 0.01 OHM 2W Resistor Chip Resistor - Surface Mount - ERJ-MS4HF10MU Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic
Technology / Construction Metal Plate
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - RL73N1JR15FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details