Panasonic Current Sense Res, 0R002, 2W, 2512; Resistance Panasonic ERJ-MP4PF2M0U

Description
CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:ERJMP4 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:ERJMP4 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R002, 2W, 2512; Resistance Panasonic - 67AC9461 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R002, 2W, 2512; Resistance Panasonic
67AC9461
Current Sense Res, 0R002, 2W, 2512; Resistance Panasonic 67AC9461
CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:ERJMP4 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R002, 2W, 2512; Resistance:0.002ohm; Product Range:ERJMP4 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC9461
Product Name Current Sense Res, 0R002, 2W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details