Panasonic Current Sense Res, 0R01, 2W, 2512; Resistance Panasonic ERJ-MP4PF10MU

Description
CURRENT SENSE RES, 0R01, 2W, 2512; Resistance:0.01ohm; Product Range:ERJMP4 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R01, 2W, 2512; Resistance:0.01ohm; Product Range:ERJMP4 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 2W, 2512; Resistance Panasonic - 67AC9457 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 2W, 2512; Resistance Panasonic
67AC9457
Current Sense Res, 0R01, 2W, 2512; Resistance Panasonic 67AC9457
CURRENT SENSE RES, 0R01, 2W, 2512; Resistance:0.01ohm; Product Range:ERJMP4 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 2W, 2512; Resistance:0.01ohm; Product Range:ERJMP4 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC9457
Product Name Current Sense Res, 0R01, 2W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers