Panasonic Current Sense Res, 0R01, 1W, 2512; Resistance Panasonic ERJ-MP4MF10MU

Description
CURRENT SENSE RES, 0R01, 1W, 2512; Resistance:0.01ohm; Product Range:ERJMP4 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.4mm RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R01, 1W, 2512; Resistance:0.01ohm; Product Range:ERJMP4 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 1W, 2512; Resistance Panasonic - 67AC9427 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1W, 2512; Resistance Panasonic
67AC9427
Current Sense Res, 0R01, 1W, 2512; Resistance Panasonic 67AC9427
CURRENT SENSE RES, 0R01, 1W, 2512; Resistance:0.01ohm; Product Range:ERJMP4 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1W, 2512; Resistance:0.01ohm; Product Range:ERJMP4 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC9427
Product Name Current Sense Res, 0R01, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details