PANASONIC
ERJ-MP3PF9M0U -- CHIP RESISTOR - SURFACE MOUNT
Panasonic
Chip Resistor - Surface Mount
ERJ-MP3PF9M0U
Description
RES 0.009 OHM 1% 2W 2010
Description
RES 0.009 OHM 1% 2W 2010
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
ERJ-MP3PF9M0U |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Technology / Construction
|
MetalAlloy
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Chip Resistor Package Size
0805
Resistance Range
100 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details