Panasonic Resistors - Chip Resistor - Surface Mount ERJ-MP3MF10MU

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326199-ERJ-MP3MF10M U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: P19365CT,P19365TR,ER JMP3MF10MU,P19365DKR Base Product Number: ERJ-MP3 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326199-ERJ-MP3MF10M U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: P19365CT,P19365TR,ER JMP3MF10MU,P19365DKR Base Product Number: ERJ-MP3 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326199-ERJ-MP3MF10MU - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326199-ERJ-MP3MF10MU
Resistors - Chip Resistor - Surface Mount 1326199-ERJ-MP3MF10MU
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326199-ERJ-MP3MF10M U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: P19365CT,P19365TR,ER JMP3MF10MU,P19365DKR Base Product Number: ERJ-MP3 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326199-ERJ-MP3MF10MU
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 10 mOhms
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: P19365CT,P19365TR,ERJMP3MF10MU,P19365DKR
Base Product Number: ERJ-MP3
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.01 OHM 1W Resistor - 52-ERJ-MP3MF10MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.01 OHM 1W Resistor
52-ERJ-MP3MF10MU
0.01 OHM 1W Resistor 52-ERJ-MP3MF10MU
RES 0.01 OHM 1% 1W 2010 Product overview: ERJ-MP3MF10MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MP3MF10MU can be used for catalog matching and distributor lookup.

RES 0.01 OHM 1% 1W 2010 Product overview: ERJ-MP3MF10MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MP3MF10MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1326199-ERJ-MP3MF10MU 52-ERJ-MP3MF10MU
Product Name Resistors - Chip Resistor - Surface Mount 0.01 OHM 1W Resistor
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176768-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers