Panasonic Current Sense Res, 0R007, 1W, 1206; Resistance Panasonic ERJ-MP2MF7M0U

Description
CURRENT SENSE RES, 0R007, 1W, 1206; Resistance:0.007ohm; Product Range:ERJMP2 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:3.2mm RoHS Compliant: Yes
Description
CURRENT SENSE RES, 0R007, 1W, 1206; Resistance:0.007ohm; Product Range:ERJMP2 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 67AC9344, is a metal plate type resistor designed for current sensing applications. It features a resistance value of 0.007 ohms and a power rating of 1 watt, suitable for use in a 1206 case size. The resistor offers a tolerance of ±1% and operates effectively within a wide temperature range of -65 °C to +170 °C. It is AEC-Q200 qualified, ensuring reliability in automotive applications, and is RoHS compliant. The product is manufactured using metal plate bonding technology, which provides excellent long-term stability. Additionally, it is certified under ISO9001 and ISO/TS16949 standards, indicating adherence to quality management systems. This resistor is suitable for applications requiring precise current measurement and stability under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The Current Sense Resistor, part number 67AC9344, is a metal plate type resistor designed for current sensing applications. It features a resistance value of 0.007 ohms and a power rating of 1 watt, suitable for use in a 1206 case size. The resistor offers a tolerance of ±1% and operates effectively within a wide temperature range of -65 °C to +170 °C. It is AEC-Q200 qualified, ensuring reliability in automotive applications, and is RoHS compliant. The product is manufactured using metal plate bonding technology, which provides excellent long-term stability. Additionally, it is certified under ISO9001 and ISO/TS16949 standards, indicating adherence to quality management systems. This resistor is suitable for applications requiring precise current measurement and stability under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R007, 1W, 1206; Resistance Panasonic - 67AC9344 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 1W, 1206; Resistance Panasonic
67AC9344
Current Sense Res, 0R007, 1W, 1206; Resistance Panasonic 67AC9344
CURRENT SENSE RES, 0R007, 1W, 1206; Resistance:0.007ohm; Product Range:ERJMP2 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 1W, 1206; Resistance:0.007ohm; Product Range:ERJMP2 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC9344
Product Name Current Sense Res, 0R007, 1W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 5-2176422-9 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details