RES 0.002 OHM 2W 2010 WIDE Product overview: ERJ-MB1SF2M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MB1SF2M0U can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 918653-ERJ-MB1SF2M0U
Series: ERJ-MB1S
Operating Temperature Range: -65°C ~ 170°C
Features: 2 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Package: Wide 2010 (5025 Metric), 1020
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: P19792TR, ERJMB1SF2M0U, P19792DKR, P19792CT
CURRENT SENSE RES, 0R002, 2W, 1020; Resistance:0.002ohm;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-MB1SF2M0U | 918653-ERJ-MB1SF2M0U | 67AC9493 |
| Product Name | 0.002 OHM 2W Resistor | Chip Resistor - Surface Mount - ERJ-MB1SF2M0U | Current Sense Res, 0R002, 2W, 1020; Resistance Panasonic |
| Mounting / Packaging | Wide 2010 (5025 Metric), 1020 | 1020 [2550 Metric] | |
| Resistance Range | 0.0020 ohms | 0.0020 ohms | |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | |
| Standards and Certifications | RoHS | RoHS | |
| Configuration | Single Resistor |