THICK FILM RESISTOR, 0.004OHM, 5%, 2512, FULL REEL; Resistance:0.004ohm;
THICK FILM RESISTOR, 0.004OHM, 5%, 2512; Resistance:0.004ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50W2445 |
| Product Name | Thick Film Resistor, 0.004Ohm, 5%, 2512, Full Reel; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.0040 ohms |