Panasonic 0.002 OHM 1W Resistor ERJ-M1WTJ2M0U

Description
RES 0.002 OHM 5% 1W 2512 Product overview: ERJ-M1WTJ2M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTJ2M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.002 OHM 5% 1W 2512 Product overview: ERJ-M1WTJ2M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTJ2M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.002 OHM 1W Resistor - 52-ERJ-M1WTJ2M0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.002 OHM 1W Resistor
52-ERJ-M1WTJ2M0U
0.002 OHM 1W Resistor 52-ERJ-M1WTJ2M0U
RES 0.002 OHM 5% 1W 2512 Product overview: ERJ-M1WTJ2M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTJ2M0U can be used for catalog matching and distributor lookup.

RES 0.002 OHM 5% 1W 2512 Product overview: ERJ-M1WTJ2M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTJ2M0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.002Ohm, 5%, 2512, Full Reel; Resistance Panasonic - 50W2443 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.002Ohm, 5%, 2512, Full Reel; Resistance Panasonic
50W2443
Thick Film Resistor, 0.002Ohm, 5%, 2512, Full Reel; Resistance Panasonic 50W2443
THICK FILM RESISTOR, 0.002OHM, 5%, 2512, FULL REEL; Resistance:0.002ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.002OHM, 5%, 2512, FULL REEL; Resistance:0.002ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.002Ohm, 5%, 2512; Resistance Panasonic - 05X8592 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.002Ohm, 5%, 2512; Resistance Panasonic
05X8592
Thick Film Resistor, 0.002Ohm, 5%, 2512; Resistance Panasonic 05X8592
THICK FILM RESISTOR, 0.002OHM, 5%, 2512; Resistance:0.002ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.002OHM, 5%, 2512; Resistance:0.002ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-M1WTJ2M0U 50W2443
Product Name 0.002 OHM 1W Resistor Thick Film Resistor, 0.002Ohm, 5%, 2512, Full Reel; Resistance Panasonic
Resistance Range 0.0020 ohms 0.0020 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details