Panasonic Chip Resistor - Surface Mount - ERJ-M1WTJ1M0U ERJ-M1WTJ1M0U

Description
Manufacturer: Panasonic Win Source Part Number: 871046-ERJ-M1WTJ1M0U Series: ERJ-M1W Operating Temperature Range: -55°C ~ 170°C Features: 1 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Part Status: Not For New Designs Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.0TTR, ERJ-M1WTJ1MOU, P1.0TCT-NDR, P1.0TDKR, ERJM1WTJ1MOU, ERJM1WTJ1M0U, P1.0TTR-NDR, P1.0TCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871046-ERJ-M1WTJ1M0U Series: ERJ-M1W Operating Temperature Range: -55°C ~ 170°C Features: 1 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Part Status: Not For New Designs Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.0TTR, ERJ-M1WTJ1MOU, P1.0TCT-NDR, P1.0TDKR, ERJM1WTJ1MOU, ERJM1WTJ1M0U, P1.0TTR-NDR, P1.0TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-M1WTJ1M0U
871046-ERJ-M1WTJ1M0U
Chip Resistor - Surface Mount - ERJ-M1WTJ1M0U 871046-ERJ-M1WTJ1M0U
Manufacturer: Panasonic Win Source Part Number: 871046-ERJ-M1WTJ1M0U Series: ERJ-M1W Operating Temperature Range: -55°C ~ 170°C Features: 1 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Part Status: Not For New Designs Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.0TTR, ERJ-M1WTJ1MOU, P1.0TCT-NDR, P1.0TDKR, ERJM1WTJ1MOU, ERJM1WTJ1M0U, P1.0TTR-NDR, P1.0TCT

Manufacturer: Panasonic
Win Source Part Number: 871046-ERJ-M1WTJ1M0U
Series: ERJ-M1W
Operating Temperature Range: -55°C ~ 170°C
Features: 1 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Part Status: Not For New Designs
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.0TTR, ERJ-M1WTJ1MOU, P1.0TCT-NDR, P1.0TDKR, ERJM1WTJ1MOU, ERJM1WTJ1M0U, P1.0TTR-NDR, P1.0TCT

Buy Now Datasheet
SMD 1W Resistor - 52-ERJ-M1WTJ1M0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-ERJ-M1WTJ1M0U
SMD 1W Resistor 52-ERJ-M1WTJ1M0U
1mR 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-M1WTJ1M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTJ1M0U can be used for catalog matching and distributor lookup.

1mR 5% 1W 2512 SMD Thick Film Resistor Product overview: ERJ-M1WTJ1M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTJ1M0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.001Ohm, 5%, 2512; Resistance Panasonic - 05X8591 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.001Ohm, 5%, 2512; Resistance Panasonic
05X8591
Thick Film Resistor, 0.001Ohm, 5%, 2512; Resistance Panasonic 05X8591
THICK FILM RESISTOR, 0.001OHM, 5%, 2512; Resistance:0.001ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.001OHM, 5%, 2512; Resistance:0.001ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.001Ohm, 5%, 2512, Full Reel; Resistance Panasonic - 50W2441 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.001Ohm, 5%, 2512, Full Reel; Resistance Panasonic
50W2441
Thick Film Resistor, 0.001Ohm, 5%, 2512, Full Reel; Resistance Panasonic 50W2441
THICK FILM RESISTOR, 0.001OHM, 5%, 2512, FULL REEL; Resistance:0.001ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.001OHM, 5%, 2512, FULL REEL; Resistance:0.001ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871046-ERJ-M1WTJ1M0U 52-ERJ-M1WTJ1M0U 05X8591
Product Name Chip Resistor - Surface Mount - ERJ-M1WTJ1M0U SMD 1W Resistor Thick Film Resistor, 0.001Ohm, 5%, 2512; Resistance Panasonic
Operating Temperature -55 to 170 C (-67 to 338 F)
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data