Panasonic SMD 1W Resistor ERJ-M1WTF2M0U

Description
2512 Thick Film Resistor 2mR 1% 1W SMD Product overview: ERJ-M1WTF2M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTF2M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2512 Thick Film Resistor 2mR 1% 1W SMD Product overview: ERJ-M1WTF2M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTF2M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-ERJ-M1WTF2M0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-ERJ-M1WTF2M0U
SMD 1W Resistor 52-ERJ-M1WTF2M0U
2512 Thick Film Resistor 2mR 1% 1W SMD Product overview: ERJ-M1WTF2M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTF2M0U can be used for catalog matching and distributor lookup.

2512 Thick Film Resistor 2mR 1% 1W SMD Product overview: ERJ-M1WTF2M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTF2M0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-M1WTF2M0U
871045-ERJ-M1WTF2M0U
Chip Resistor - Surface Mount - ERJ-M1WTF2M0U 871045-ERJ-M1WTF2M0U
Manufacturer: Panasonic Win Source Part Number: 871045-ERJ-M1WTF2M0U Series: ERJ-M1W Operating Temperature Range: -55°C ~ 170°C Features: 2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Part Status: Not For New Designs Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.0NDTR, P2.0NDCT, P2.0NDCT-NDR, ERJM1WTF2M0U, P2.0NDTR-NDR, P2.0NDDKR

Manufacturer: Panasonic
Win Source Part Number: 871045-ERJ-M1WTF2M0U
Series: ERJ-M1W
Operating Temperature Range: -55°C ~ 170°C
Features: 2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Part Status: Not For New Designs
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P2.0NDTR, P2.0NDCT, P2.0NDCT-NDR, ERJM1WTF2M0U, P2.0NDTR-NDR, P2.0NDDKR

Buy Now Datasheet
Thick Film Resistor, 0.002Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic - 53W8442 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.002Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic
53W8442
Thick Film Resistor, 0.002Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic 53W8442
THICK FILM RESISTOR, 0.002OHM, 1W, +/-1%, FULL REEL; Resistance:0.002ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

THICK FILM RESISTOR, 0.002OHM, 1W, +/-1%, FULL REEL; Resistance:0.002ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.002Ohm, 1W, +/-1%; Resistance Panasonic - 53W8357 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.002Ohm, 1W, +/-1%; Resistance Panasonic
53W8357
Thick Film Resistor, 0.002Ohm, 1W, +/-1%; Resistance Panasonic 53W8357
THICK FILM RESISTOR, 0.002OHM, 1W, +/-1%; Resistance:0.002ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.002OHM, 1W, +/-1%; Resistance:0.002ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-M1WTF2M0U 871045-ERJ-M1WTF2M0U 53W8442 53W8357
Product Name SMD 1W Resistor Chip Resistor - Surface Mount - ERJ-M1WTF2M0U Thick Film Resistor, 0.002Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic Thick Film Resistor, 0.002Ohm, 1W, +/-1%; Resistance Panasonic
Technology / Construction THICK FILM MetalAlloy; Thick Film (Chip) MetalAlloy; Thick Film (Chip)
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers