Panasonic SMD 1W Resistor ERJ-M1WTF1M5U

Description
1.5mR 1% 1W 2512 Thick Film SMD Resistor Product overview: ERJ-M1WTF1M5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTF1M5U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5mR 1% 1W 2512 Thick Film SMD Resistor Product overview: ERJ-M1WTF1M5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTF1M5U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-ERJ-M1WTF1M5U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-ERJ-M1WTF1M5U
SMD 1W Resistor 52-ERJ-M1WTF1M5U
1.5mR 1% 1W 2512 Thick Film SMD Resistor Product overview: ERJ-M1WTF1M5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTF1M5U can be used for catalog matching and distributor lookup.

1.5mR 1% 1W 2512 Thick Film SMD Resistor Product overview: ERJ-M1WTF1M5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTF1M5U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.0015Ohm, 1W, +/-1%; Resistance Panasonic - 53W8356 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.0015Ohm, 1W, +/-1%; Resistance Panasonic
53W8356
Thick Film Resistor, 0.0015Ohm, 1W, +/-1%; Resistance Panasonic 53W8356
THICK FILM RESISTOR, 0.0015OHM, 1W, +/-1%; Resistance:0.0015ohm ; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

THICK FILM RESISTOR, 0.0015OHM, 1W, +/-1%; Resistance:0.0015ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.0015Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic - 53W8441 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.0015Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic
53W8441
Thick Film Resistor, 0.0015Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic 53W8441
THICK FILM RESISTOR, 0.0015OHM, 1W, +/-1%, FULL REEL; Resistance:0.0015ohm ; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

THICK FILM RESISTOR, 0.0015OHM, 1W, +/-1%, FULL REEL; Resistance:0.0015ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-M1WTF1M5U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-M1WTF1M5U
Chip Resistor - Surface Mount ERJ-M1WTF1M5U
RES 0.0015 OHM 1% 1W 2512

RES 0.0015 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-M1WTF1M5U 53W8356 ERJ-M1WTF1M5U
Product Name SMD 1W Resistor Thick Film Resistor, 0.0015Ohm, 1W, +/-1%; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalAlloy; Thick Film (Chip) MetalAlloy
Resistance Range 0.0015 ohms 0.0015 ohms 1.50E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details