Panasonic Thick Film Resistor, 0.001Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic ERJ-M1WTF1M0U

Description
THICK FILM RESISTOR, 0.001OHM, 1W, +/-1%, FULL REEL; Resistance:0.001ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.001OHM, 1W, +/-1%, FULL REEL; Resistance:0.001ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.001Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic - 53W8440 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.001Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic
53W8440
Thick Film Resistor, 0.001Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic 53W8440
THICK FILM RESISTOR, 0.001OHM, 1W, +/-1%, FULL REEL; Resistance:0.001ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

THICK FILM RESISTOR, 0.001OHM, 1W, +/-1%, FULL REEL; Resistance:0.001ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.001Ohm, 1W, +/-1%; Resistance Panasonic - 53W8355 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.001Ohm, 1W, +/-1%; Resistance Panasonic
53W8355
Thick Film Resistor, 0.001Ohm, 1W, +/-1%; Resistance Panasonic 53W8355
THICK FILM RESISTOR, 0.001OHM, 1W, +/-1%; Resistance:0.001ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.001OHM, 1W, +/-1%; Resistance:0.001ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W8440 53W8355
Product Name Thick Film Resistor, 0.001Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic Thick Film Resistor, 0.001Ohm, 1W, +/-1%; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalAlloy; Thick Film (Chip) MetalAlloy; Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers