Panasonic 0.008 OHM 1W Resistor ERJ-M1WSJ8M0U

Description
RES 0.008 OHM 5% 1W 2512 Product overview: ERJ-M1WSJ8M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ8M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.008 OHM 5% 1W 2512 Product overview: ERJ-M1WSJ8M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ8M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.008 OHM 1W Resistor - 52-ERJ-M1WSJ8M0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.008 OHM 1W Resistor
52-ERJ-M1WSJ8M0U
0.008 OHM 1W Resistor 52-ERJ-M1WSJ8M0U
RES 0.008 OHM 5% 1W 2512 Product overview: ERJ-M1WSJ8M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ8M0U can be used for catalog matching and distributor lookup.

RES 0.008 OHM 5% 1W 2512 Product overview: ERJ-M1WSJ8M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ8M0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-M1WSJ8M0U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-M1WSJ8M0U
Resistors - Chip Resistor - Surface Mount ERJ-M1WSJ8M0U
RES 0.008 OHM 5% 1W 2512

RES 0.008 OHM 5% 1W 2512

Supplier's Site
Thick Film Resistor, 0.008Ohm, 5%, 2512; Resistance Panasonic - 05X8588 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.008Ohm, 5%, 2512; Resistance Panasonic
05X8588
Thick Film Resistor, 0.008Ohm, 5%, 2512; Resistance Panasonic 05X8588
THICK FILM RESISTOR, 0.008OHM, 5%, 2512; Resistance:0.008ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.008OHM, 5%, 2512; Resistance:0.008ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.008Ohm, 5%, 2512, Full Reel; Resistance Panasonic - 50W2437 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.008Ohm, 5%, 2512, Full Reel; Resistance Panasonic
50W2437
Thick Film Resistor, 0.008Ohm, 5%, 2512, Full Reel; Resistance Panasonic 50W2437
THICK FILM RESISTOR, 0.008OHM, 5%, 2512, FULL REEL; Resistance:0.008ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.008OHM, 5%, 2512, FULL REEL; Resistance:0.008ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-M1WSJ8M0U ERJ-M1WSJ8M0U 05X8588
Product Name 0.008 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 0.008Ohm, 5%, 2512; Resistance Panasonic
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Technology / Construction MetalOxide Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-1879137-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 332 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details