Panasonic Thick Film Resistor, 0.006Ohm, 5%, 2512; Resistance Panasonic ERJ-M1WSJ6M0U

Description
THICK FILM RESISTOR, 0.006OHM, 5%, 2512; Resistance:0.006ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.006OHM, 5%, 2512; Resistance:0.006ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.006Ohm, 5%, 2512; Resistance Panasonic - 05X8586 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.006Ohm, 5%, 2512; Resistance Panasonic
05X8586
Thick Film Resistor, 0.006Ohm, 5%, 2512; Resistance Panasonic 05X8586
THICK FILM RESISTOR, 0.006OHM, 5%, 2512; Resistance:0.006ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.006OHM, 5%, 2512; Resistance:0.006ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.006Ohm, 5%, 2512, Full Reel; Resistance Panasonic - 50W2435 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.006Ohm, 5%, 2512, Full Reel; Resistance Panasonic
50W2435
Thick Film Resistor, 0.006Ohm, 5%, 2512, Full Reel; Resistance Panasonic 50W2435
THICK FILM RESISTOR, 0.006OHM, 5%, 2512, FULL REEL; Resistance:0.006ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.006OHM, 5%, 2512, FULL REEL; Resistance:0.006ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8586
Product Name Thick Film Resistor, 0.006Ohm, 5%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details