Panasonic SMD 1W Resistor ERJ-M1WSJ5M0U

Description
2512 Thick Film Chip Resistor 5mR 5% 1W SMD Product overview: ERJ-M1WSJ5M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ5M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2512 Thick Film Chip Resistor 5mR 5% 1W SMD Product overview: ERJ-M1WSJ5M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ5M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-ERJ-M1WSJ5M0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-ERJ-M1WSJ5M0U
SMD 1W Resistor 52-ERJ-M1WSJ5M0U
2512 Thick Film Chip Resistor 5mR 5% 1W SMD Product overview: ERJ-M1WSJ5M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ5M0U can be used for catalog matching and distributor lookup.

2512 Thick Film Chip Resistor 5mR 5% 1W SMD Product overview: ERJ-M1WSJ5M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ5M0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.005Ohm, 5%, 2512, Full Reel; Resistance Panasonic - 50W2434 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.005Ohm, 5%, 2512, Full Reel; Resistance Panasonic
50W2434
Thick Film Resistor, 0.005Ohm, 5%, 2512, Full Reel; Resistance Panasonic 50W2434
THICK FILM RESISTOR, 0.005OHM, 5%, 2512, FULL REEL; Resistance:0.005ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.005OHM, 5%, 2512, FULL REEL; Resistance:0.005ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.005Ohm, 5%, 2512; Resistance Panasonic - 05X8585 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.005Ohm, 5%, 2512; Resistance Panasonic
05X8585
Thick Film Resistor, 0.005Ohm, 5%, 2512; Resistance Panasonic 05X8585
THICK FILM RESISTOR, 0.005OHM, 5%, 2512; Resistance:0.005ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.005OHM, 5%, 2512; Resistance:0.005ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-M1WSJ5M0U 50W2434
Product Name SMD 1W Resistor Thick Film Resistor, 0.005Ohm, 5%, 2512, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.0050 ohms 0.0050 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details