Panasonic SMD 0.004 Ohm 1W Resistor ERJ-M1WSJ4M0U

Description
Res Thick Film 2512 0.004 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-M1WSJ4M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ4M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2512 0.004 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-M1WSJ4M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ4M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.004 Ohm 1W Resistor - 52-ERJ-M1WSJ4M0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.004 Ohm 1W Resistor
52-ERJ-M1WSJ4M0U
SMD 0.004 Ohm 1W Resistor 52-ERJ-M1WSJ4M0U
Res Thick Film 2512 0.004 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-M1WSJ4M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ4M0U can be used for catalog matching and distributor lookup.

Res Thick Film 2512 0.004 Ohm 5% 1W 350ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-M1WSJ4M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.004 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ4M0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.004Ohm, 5%, 2512; Resistance Panasonic - 05X8584 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.004Ohm, 5%, 2512; Resistance Panasonic
05X8584
Thick Film Resistor, 0.004Ohm, 5%, 2512; Resistance Panasonic 05X8584
THICK FILM RESISTOR, 0.004OHM, 5%, 2512; Resistance:0.004ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.004OHM, 5%, 2512; Resistance:0.004ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.004Ohm, 5%, 2512, Full Reel; Resistance Panasonic - 50W2433 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.004Ohm, 5%, 2512, Full Reel; Resistance Panasonic
50W2433
Thick Film Resistor, 0.004Ohm, 5%, 2512, Full Reel; Resistance Panasonic 50W2433
THICK FILM RESISTOR, 0.004OHM, 5%, 2512, FULL REEL; Resistance:0.004ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.004OHM, 5%, 2512, FULL REEL; Resistance:0.004ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-M1WSJ4M0U 05X8584
Product Name SMD 0.004 Ohm 1W Resistor Thick Film Resistor, 0.004Ohm, 5%, 2512; Resistance Panasonic
Resistance Range 0.0040 ohms 0.0040 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details