Panasonic Thick Film Resistor, 0.015Ohm, 5%, 2512; Resistance Panasonic ERJ-M1WSJ15MU

Description
THICK FILM RESISTOR, 0.015OHM, 5%, 2512; Resistance:0.015ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.015OHM, 5%, 2512; Resistance:0.015ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.015Ohm, 5%, 2512; Resistance Panasonic - 05X8583 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.015Ohm, 5%, 2512; Resistance Panasonic
05X8583
Thick Film Resistor, 0.015Ohm, 5%, 2512; Resistance Panasonic 05X8583
THICK FILM RESISTOR, 0.015OHM, 5%, 2512; Resistance:0.015ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.015OHM, 5%, 2512; Resistance:0.015ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.015Ohm, 5%, 2512, Full Reel; Resistance Panasonic - 50W2429 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.015Ohm, 5%, 2512, Full Reel; Resistance Panasonic
50W2429
Thick Film Resistor, 0.015Ohm, 5%, 2512, Full Reel; Resistance Panasonic 50W2429
THICK FILM RESISTOR, 0.015OHM, 5%, 2512, FULL REEL; Resistance:0.015ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.015OHM, 5%, 2512, FULL REEL; Resistance:0.015ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X8583
Product Name Thick Film Resistor, 0.015Ohm, 5%, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details