Panasonic 0.012 OHM 1W Resistor ERJ-M1WSJ12MU

Description
RES 0.012 OHM 5% 1W 2512 Product overview: ERJ-M1WSJ12MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ12MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.012 OHM 5% 1W 2512 Product overview: ERJ-M1WSJ12MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ12MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.012 OHM 1W Resistor - 52-ERJ-M1WSJ12MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.012 OHM 1W Resistor
52-ERJ-M1WSJ12MU
0.012 OHM 1W Resistor 52-ERJ-M1WSJ12MU
RES 0.012 OHM 5% 1W 2512 Product overview: ERJ-M1WSJ12MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ12MU can be used for catalog matching and distributor lookup.

RES 0.012 OHM 5% 1W 2512 Product overview: ERJ-M1WSJ12MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.012 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ12MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.012Ohm, 5%, 2512, Full Reel; Resistance Panasonic - 05X8582 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.012Ohm, 5%, 2512, Full Reel; Resistance Panasonic
05X8582
Thick Film Resistor, 0.012Ohm, 5%, 2512, Full Reel; Resistance Panasonic 05X8582
THICK FILM RESISTOR, 0.012OHM, 5%, 2512, FULL REEL; Resistance:0.012ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.012OHM, 5%, 2512, FULL REEL; Resistance:0.012ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.012Ohm, 5%, 2512; Resistance Panasonic - 50W2428 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.012Ohm, 5%, 2512; Resistance Panasonic
50W2428
Thick Film Resistor, 0.012Ohm, 5%, 2512; Resistance Panasonic 50W2428
THICK FILM RESISTOR, 0.012OHM, 5%, 2512; Resistance:0.012ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.012OHM, 5%, 2512; Resistance:0.012ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-M1WSJ12MU 05X8582
Product Name 0.012 OHM 1W Resistor Thick Film Resistor, 0.012Ohm, 5%, 2512, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.0120 ohms 0.0120 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers