Panasonic SMD 1W Resistor ERJ-M1WSF3M0U

Description
Thick Film Chip Resistor 2512 3mR 1% 1W SMD Product overview: ERJ-M1WSF3M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSF3M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 2512 3mR 1% 1W SMD Product overview: ERJ-M1WSF3M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSF3M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-ERJ-M1WSF3M0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-ERJ-M1WSF3M0U
SMD 1W Resistor 52-ERJ-M1WSF3M0U
Thick Film Chip Resistor 2512 3mR 1% 1W SMD Product overview: ERJ-M1WSF3M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSF3M0U can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 2512 3mR 1% 1W SMD Product overview: ERJ-M1WSF3M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSF3M0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.003Ohm, 1W, +/-1%; Resistance Panasonic - 53W8353 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.003Ohm, 1W, +/-1%; Resistance Panasonic
53W8353
Thick Film Resistor, 0.003Ohm, 1W, +/-1%; Resistance Panasonic 53W8353
THICK FILM RESISTOR, 0.003OHM, 1W, +/-1%; Resistance:0.003ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.003OHM, 1W, +/-1%; Resistance:0.003ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mmRoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.003Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic - 53W8438 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.003Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic
53W8438
Thick Film Resistor, 0.003Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic 53W8438
THICK FILM RESISTOR, 0.003OHM, 1W, +/-1%, FULL REEL; Resistance:0.003ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

THICK FILM RESISTOR, 0.003OHM, 1W, +/-1%, FULL REEL; Resistance:0.003ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-M1WSF3M0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-M1WSF3M0U
Chip Resistor - Surface Mount ERJ-M1WSF3M0U
RES 0.003 OHM 1% 1W 2512

RES 0.003 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-M1WSF3M0U 53W8353 53W8438 ERJ-M1WSF3M0U
Product Name SMD 1W Resistor Thick Film Resistor, 0.003Ohm, 1W, +/-1%; Resistance Panasonic Thick Film Resistor, 0.003Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalAlloy; Thick Film (Chip) MetalAlloy; Thick Film (Chip) MetalAlloy
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567483 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details