20mR 1W 1% SMD Chip Resistor 2512 Thick Film Product overview: ERJ-M1WSF20MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSF20MU can be used for catalog matching and distributor lookup.
RES 0.02 OHM 1% 1W 2512
RES 0.02 OHM 1% 1W 2512
CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-M1WSF20MU | ERJ-M1WSF20MU | ERJ-M1WSF20MU | 08N2221 |
| Product Name | SMD 1W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Panasonic |
| Technology / Construction | THICK FILM | MetalAlloy | MetalOxide | MetalAlloy |
| Resistance Range | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | RoHS | ||
| Power Rating | 1 watts | 1 watts | 1 watts |