Panasonic Chip Resistor - Surface Mount ERJ-M1WSF15MU

Description
RES 0.015 OHM 1% 1W 2512
Datasheet
Description
RES 0.015 OHM 1% 1W 2512
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-M1WSF15MU - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-M1WSF15MU
Chip Resistor - Surface Mount ERJ-M1WSF15MU
RES 0.015 OHM 1% 1W 2512

RES 0.015 OHM 1% 1W 2512

Supplier's Site Datasheet
Thick Film Resistor, 0.015Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic - 53W8437 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.015Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic
53W8437
Thick Film Resistor, 0.015Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic 53W8437
THICK FILM RESISTOR, 0.015OHM, 1W, +/-1%, FULL REEL; Resistance:0.015ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

THICK FILM RESISTOR, 0.015OHM, 1W, +/-1%, FULL REEL; Resistance:0.015ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.015Ohm, 1W, +/-1%; Resistance Panasonic - 53W8352 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.015Ohm, 1W, +/-1%; Resistance Panasonic
53W8352
Thick Film Resistor, 0.015Ohm, 1W, +/-1%; Resistance Panasonic 53W8352
THICK FILM RESISTOR, 0.015OHM, 1W, +/-1%; Resistance:0.015ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.015OHM, 1W, +/-1%; Resistance:0.015ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-M1WSF15MU 53W8437 53W8352
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 0.015Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic Thick Film Resistor, 0.015Ohm, 1W, +/-1%; Resistance Panasonic
Technology / Construction MetalAlloy MetalAlloy; Thick Film (Chip) MetalAlloy; Thick Film (Chip)
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details