Panasonic Resistors- Chip Resistor - Surface Mount ERJ-M1WSF12MU

Description
Manufacturer: Panasonic Electronic Components Category: Resistors- Chip Resistor - Surface Mount Series: ERJ-M1W Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 170°C Package / Case: 2512 (6432 Metric) Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Category: Resistors- Chip Resistor - Surface Mount Series: ERJ-M1W Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 170°C Package / Case: 2512 (6432 Metric) Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors- Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors- Chip Resistor - Surface Mount
Resistors- Chip Resistor - Surface Mount
Manufacturer: Panasonic Electronic Components Category: Resistors- Chip Resistor - Surface Mount Series: ERJ-M1W Package: Tape & Reel (TR) Operating Temperature: -55°C ~ 170°C Package / Case: 2512 (6432 Metric) Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)

Manufacturer: Panasonic Electronic Components
Category: Resistors- Chip Resistor - Surface Mount
Series: ERJ-M1W
Package: Tape & Reel (TR)
Operating Temperature: -55°C ~ 170°C
Package / Case: 2512 (6432 Metric)
Size / Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-M1WSF12MU - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-M1WSF12MU
Chip Resistor - Surface Mount ERJ-M1WSF12MU
RES 0.012 OHM 1% 1W 2512

RES 0.012 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor, 0.012Ohm, 1W, 1%, Smd, Full Reel; Resistance Panasonic - 01X1446 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.012Ohm, 1W, 1%, Smd, Full Reel; Resistance Panasonic
01X1446
Resistor, 0.012Ohm, 1W, 1%, Smd, Full Reel; Resistance Panasonic 01X1446
RESISTOR, 0.012OHM, 1W, 1%, SMD, FULL REEL; Resistance:0.012ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:3.2mmRoHS Compliant: Yes

RESISTOR, 0.012OHM, 1W, 1%, SMD, FULL REEL; Resistance:0.012ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 0.012Ohm, 1W, 1%, Smd; Resistance Panasonic - 50W2421 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.012Ohm, 1W, 1%, Smd; Resistance Panasonic
50W2421
Resistor, 0.012Ohm, 1W, 1%, Smd; Resistance Panasonic 50W2421
RESISTOR, 0.012OHM, 1W, 1%, SMD; Resistance:0.012ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RESISTOR, 0.012OHM, 1W, 1%, SMD; Resistance:0.012ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number ERJ-M1WSF12MU 01X1446 50W2421
Product Name Resistors- Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, 0.012Ohm, 1W, 1%, Smd, Full Reel; Resistance Panasonic Resistor, 0.012Ohm, 1W, 1%, Smd; Resistance Panasonic
Technology / Construction MetalAlloy Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0120 ohms 0.0120 ohms 0.0120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers